Vishay Precision Group Rcwpm-0603 100K 5% K M55342K12B100Ks Tsl Vishay M55342K12B100KSWL

Description
RCWPM-0603 100K 5% K M55342K12B100KS TSL
Description
RCWPM-0603 100K 5% K M55342K12B100KS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 100K 5% K M55342K12B100Ks Tsl Vishay - 22P6641 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 100K 5% K M55342K12B100Ks Tsl Vishay
22P6641
Rcwpm-0603 100K 5% K M55342K12B100Ks Tsl Vishay 22P6641
RCWPM-0603 100K 5% K M55342K12B100KS TSL

RCWPM-0603 100K 5% K M55342K12B100KS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6641
Product Name Rcwpm-0603 100K 5% K M55342K12B100Ks Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details