THICK FILM RESISTOR 0603 1%
SMD,0603,100K,1%,50V
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-M55342K12B100ERWB-ND | M55342K12B100ERWB |
| Product Name | Chip Resistor - Surface Mount | SMD,0603,100K,1%,50V,100PPM,R/.01%,TRAY |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |