Vishay Intertechnology, Inc. Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B100ERS3

Description
Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B100ERS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B100ERS3
Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B100ERS3
Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B100ERS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B100ERS3CT-ND
Chip Resistor - Surface Mount 541-M55342K12B100ERS3CT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B100ERS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B100ERS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B100ERS3DKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B100ERS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B100ERS3TR-ND
Chip Resistor - Surface Mount 541-M55342K12B100ERS3TR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B100ERS3 541-M55342K12B100ERS3CT-ND
Product Name Res Thick Film 0603 100K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details