Vishay Precision Group Rcwpm-0402 9.76K 1% K M55342K11B9E76R Rs Vishay M55342K11B9E76RUL

Description
RCWPM-0402 9.76K 1% K M55342K11B9E76R RS
Description
RCWPM-0402 9.76K 1% K M55342K11B9E76R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 9.76K 1% K M55342K11B9E76R Rs Vishay - 22P6295 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 9.76K 1% K M55342K11B9E76R Rs Vishay
22P6295
Rcwpm-0402 9.76K 1% K M55342K11B9E76R Rs Vishay 22P6295
RCWPM-0402 9.76K 1% K M55342K11B9E76R RS

RCWPM-0402 9.76K 1% K M55342K11B9E76R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6295
Product Name Rcwpm-0402 9.76K 1% K M55342K11B9E76R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details