Vishay Intertechnology, Inc. RES 9.2K OHM 1/20W 0.1% 0402 M55342K11B9B20RWI

Description
RES 9.2Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 9.2Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.2K OHM 1/20W 0.1% 0402 - M55342K11B9B20RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.2K OHM 1/20W 0.1% 0402
M55342K11B9B20RWI
RES 9.2K OHM 1/20W 0.1% 0402 M55342K11B9B20RWI
RES 9.2Kohm 1/20W 0.1% 0402

RES 9.2Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B9B20RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B9B20RWI-ND
Chip Resistor - Surface Mount 764-M55342K11B9B20RWI-ND
9.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

9.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B9B20RWI 764-M55342K11B9B20RWI-ND
Product Name RES 9.2K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 9200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details