Vishay Precision Group Rcwpm-0402 976K 1% K M55342K11B976Er Rsl Vishay M55342K11B976ERUL

Description
RCWPM-0402 976K 1% K M55342K11B976ER RSL
Description
RCWPM-0402 976K 1% K M55342K11B976ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 976K 1% K M55342K11B976Er Rsl Vishay - 22P6379 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 976K 1% K M55342K11B976Er Rsl Vishay
22P6379
Rcwpm-0402 976K 1% K M55342K11B976Er Rsl Vishay 22P6379
RCWPM-0402 976K 1% K M55342K11B976ER RSL

RCWPM-0402 976K 1% K M55342K11B976ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6379
Product Name Rcwpm-0402 976K 1% K M55342K11B976Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details