Vishay Precision Group Rcwpm-0402 953K 1% K M55342K11B953Ep Rsl Vishay M55342K11B953EPUL

Description
RCWPM-0402 953K 1% K M55342K11B953EP RSL
Description
RCWPM-0402 953K 1% K M55342K11B953EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 953K 1% K M55342K11B953Ep Rsl Vishay - 22P6365 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 953K 1% K M55342K11B953Ep Rsl Vishay
22P6365
Rcwpm-0402 953K 1% K M55342K11B953Ep Rsl Vishay 22P6365
RCWPM-0402 953K 1% K M55342K11B953EP RSL

RCWPM-0402 953K 1% K M55342K11B953EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6365
Product Name Rcwpm-0402 953K 1% K M55342K11B953Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details