Vishay Precision Group Rcwpm-0402 91 2% K M55342K11B91G0R Tsl Vishay M55342K11B91G0RWL

Description
RCWPM-0402 91 2% K M55342K11B91G0R TSL
Description
RCWPM-0402 91 2% K M55342K11B91G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 91 2% K M55342K11B91G0R Tsl Vishay - 22P6328 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 91 2% K M55342K11B91G0R Tsl Vishay
22P6328
Rcwpm-0402 91 2% K M55342K11B91G0R Tsl Vishay 22P6328
RCWPM-0402 91 2% K M55342K11B91G0R TSL

RCWPM-0402 91 2% K M55342K11B91G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6328
Product Name Rcwpm-0402 91 2% K M55342K11B91G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details