Vishay Precision Group Rcwpm-0402 8.45K 1% K M55342K11B8E45R Ts Vishay M55342K11B8E45RWL

Description
RCWPM-0402 8.45K 1% K M55342K11B8E45R TS
Description
RCWPM-0402 8.45K 1% K M55342K11B8E45R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 8.45K 1% K M55342K11B8E45R Ts Vishay - 22P6160 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 8.45K 1% K M55342K11B8E45R Ts Vishay
22P6160
Rcwpm-0402 8.45K 1% K M55342K11B8E45R Ts Vishay 22P6160
RCWPM-0402 8.45K 1% K M55342K11B8E45R TS

RCWPM-0402 8.45K 1% K M55342K11B8E45R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6160
Product Name Rcwpm-0402 8.45K 1% K M55342K11B8E45R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details