Vishay Intertechnology, Inc. RES 8.06K OHM 1/20W 1% 0402 M55342K11B8E06RBSV

Description
RES 8.06Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 8.06Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/20W 1% 0402 - M55342K11B8E06RBSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/20W 1% 0402
M55342K11B8E06RBSV
RES 8.06K OHM 1/20W 1% 0402 M55342K11B8E06RBSV
RES 8.06Kohm 1/20W 1% 0402

RES 8.06Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B8E06RBSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B8E06RBSV-ND
Chip Resistor - Surface Mount 764-M55342K11B8E06RBSV-ND
8.06 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

8.06 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B8E06RBSV 764-M55342K11B8E06RBSV-ND
Product Name RES 8.06K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details