Vishay Precision Group Rcwpm-0402 86.6K 1% K M55342K11B86E6S Rs Vishay M55342K11B86E6SUL

Description
RCWPM-0402 86.6K 1% K M55342K11B86E6S RS
Description
RCWPM-0402 86.6K 1% K M55342K11B86E6S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 86.6K 1% K M55342K11B86E6S Rs Vishay - 22P6257 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 86.6K 1% K M55342K11B86E6S Rs Vishay
22P6257
Rcwpm-0402 86.6K 1% K M55342K11B86E6S Rs Vishay 22P6257
RCWPM-0402 86.6K 1% K M55342K11B86E6S RS

RCWPM-0402 86.6K 1% K M55342K11B86E6S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6257
Product Name Rcwpm-0402 86.6K 1% K M55342K11B86E6S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details