Vishay Precision Group Rcwpm-0402 86.6K 1% K M55342K11B86E6R Ts Vishay M55342K11B86E6RWL

Description
RCWPM-0402 86.6K 1% K M55342K11B86E6R TS
Description
RCWPM-0402 86.6K 1% K M55342K11B86E6R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 86.6K 1% K M55342K11B86E6R Ts Vishay - 22P6256 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 86.6K 1% K M55342K11B86E6R Ts Vishay
22P6256
Rcwpm-0402 86.6K 1% K M55342K11B86E6R Ts Vishay 22P6256
RCWPM-0402 86.6K 1% K M55342K11B86E6R TS

RCWPM-0402 86.6K 1% K M55342K11B86E6R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6256
Product Name Rcwpm-0402 86.6K 1% K M55342K11B86E6R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details