Vishay Precision Group Rcwpm-0402 86.6 1% K M55342K11B86D6R Rsl Vishay M55342K11B86D6RUL

Description
RCWPM-0402 86.6 1% K M55342K11B86D6R RSL
Description
RCWPM-0402 86.6 1% K M55342K11B86D6R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 86.6 1% K M55342K11B86D6R Rsl Vishay - 22P6253 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 86.6 1% K M55342K11B86D6R Rsl Vishay
22P6253
Rcwpm-0402 86.6 1% K M55342K11B86D6R Rsl Vishay 22P6253
RCWPM-0402 86.6 1% K M55342K11B86D6R RSL

RCWPM-0402 86.6 1% K M55342K11B86D6R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6253
Product Name Rcwpm-0402 86.6 1% K M55342K11B86D6R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details