Vishay Precision Group Rcwpm-0402 866K 1% K M55342K11B866Er Rsl Vishay M55342K11B866ERUL

Description
RCWPM-0402 866K 1% K M55342K11B866ER RSL
Description
RCWPM-0402 866K 1% K M55342K11B866ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 866K 1% K M55342K11B866Er Rsl Vishay - 22P6263 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 866K 1% K M55342K11B866Er Rsl Vishay
22P6263
Rcwpm-0402 866K 1% K M55342K11B866Er Rsl Vishay 22P6263
RCWPM-0402 866K 1% K M55342K11B866ER RSL

RCWPM-0402 866K 1% K M55342K11B866ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6263
Product Name Rcwpm-0402 866K 1% K M55342K11B866Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details