Vishay Precision Group Rcwpm-0402 84.5 1% K M55342K11B84D5R Tsl Vishay M55342K11B84D5RWL

Description
RCWPM-0402 84.5 1% K M55342K11B84D5R TSL
Description
RCWPM-0402 84.5 1% K M55342K11B84D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 84.5 1% K M55342K11B84D5R Tsl Vishay - 22P6246 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 84.5 1% K M55342K11B84D5R Tsl Vishay
22P6246
Rcwpm-0402 84.5 1% K M55342K11B84D5R Tsl Vishay 22P6246
RCWPM-0402 84.5 1% K M55342K11B84D5R TSL

RCWPM-0402 84.5 1% K M55342K11B84D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6246
Product Name Rcwpm-0402 84.5 1% K M55342K11B84D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details