Vishay Intertechnology, Inc. RES 7.87K OHM 1/20W 0.1% 0402 M55342K11B7B87RWS

Description
RES 7.87Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 7.87Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/20W 0.1% 0402 - M55342K11B7B87RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/20W 0.1% 0402
M55342K11B7B87RWS
RES 7.87K OHM 1/20W 0.1% 0402 M55342K11B7B87RWS
RES 7.87Kohm 1/20W 0.1% 0402

RES 7.87Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B7B87RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B7B87RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B7B87RWS-ND
7.87 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

7.87 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B7B87RWS 764-M55342K11B7B87RWS-ND
Product Name RES 7.87K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers