Vishay Intertechnology, Inc. Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B787DPTP

Description
Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R - M55342K11B787DPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
M55342K11B787DPTP
Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R M55342K11B787DPTP
Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B787DPTP
Product Name Res Thick Film 0402 787 Ohm 1% 1/25W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details