Vishay Precision Group Rcwpm-0402 750 2% K M55342K11B750Gs Tsl Vishay M55342K11B750GSWL

Description
RCWPM-0402 750 2% K M55342K11B750GS TSL
Description
RCWPM-0402 750 2% K M55342K11B750GS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 750 2% K M55342K11B750Gs Tsl Vishay - 22P6116 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 750 2% K M55342K11B750Gs Tsl Vishay
22P6116
Rcwpm-0402 750 2% K M55342K11B750Gs Tsl Vishay 22P6116
RCWPM-0402 750 2% K M55342K11B750GS TSL

RCWPM-0402 750 2% K M55342K11B750GS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6116
Product Name Rcwpm-0402 750 2% K M55342K11B750Gs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details