Vishay Precision Group Rcwpm-0402 715 1% K M55342K11B715Dr Tsl Vishay M55342K11B715DRWL

Description
RCWPM-0402 715 1% K M55342K11B715DR TSL
Description
RCWPM-0402 715 1% K M55342K11B715DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 715 1% K M55342K11B715Dr Tsl Vishay - 22P6066 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 715 1% K M55342K11B715Dr Tsl Vishay
22P6066
Rcwpm-0402 715 1% K M55342K11B715Dr Tsl Vishay 22P6066
RCWPM-0402 715 1% K M55342K11B715DR TSL

RCWPM-0402 715 1% K M55342K11B715DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6066
Product Name Rcwpm-0402 715 1% K M55342K11B715Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details