Vishay Intertechnology, Inc. RES 6.29K OHM 1/20W 0.1% 0402 M55342K11B6B29RT3

Description
RES 6.29Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 6.29Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.29K OHM 1/20W 0.1% 0402 - M55342K11B6B29RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.29K OHM 1/20W 0.1% 0402
M55342K11B6B29RT3
RES 6.29K OHM 1/20W 0.1% 0402 M55342K11B6B29RT3
RES 6.29Kohm 1/20W 0.1% 0402

RES 6.29Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B6B29RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B6B29RT3TR-ND
Chip Resistor - Surface Mount 764-M55342K11B6B29RT3TR-ND
6.29 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

6.29 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B6B29RT3 764-M55342K11B6B29RT3TR-ND
Product Name RES 6.29K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 6290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers