Vishay Precision Group Rcwpm-0402 69.8K 1% K M55342K11B69E8S Ts Vishay M55342K11B69E8SWL

Description
RCWPM-0402 69.8K 1% K M55342K11B69E8S TS
Description
RCWPM-0402 69.8K 1% K M55342K11B69E8S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 69.8K 1% K M55342K11B69E8S Ts Vishay - 22P6020 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 69.8K 1% K M55342K11B69E8S Ts Vishay
22P6020
Rcwpm-0402 69.8K 1% K M55342K11B69E8S Ts Vishay 22P6020
RCWPM-0402 69.8K 1% K M55342K11B69E8S TS

RCWPM-0402 69.8K 1% K M55342K11B69E8S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6020
Product Name Rcwpm-0402 69.8K 1% K M55342K11B69E8S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details