Vishay Precision Group Rcwpm-0402 69.8 1% K M55342K11B69D8M Rsl Vishay M55342K11B69D8MUL

Description
RCWPM-0402 69.8 1% K M55342K11B69D8M RSL
Description
RCWPM-0402 69.8 1% K M55342K11B69D8M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 69.8 1% K M55342K11B69D8M Rsl Vishay - 22P6009 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 69.8 1% K M55342K11B69D8M Rsl Vishay
22P6009
Rcwpm-0402 69.8 1% K M55342K11B69D8M Rsl Vishay 22P6009
RCWPM-0402 69.8 1% K M55342K11B69D8M RSL

RCWPM-0402 69.8 1% K M55342K11B69D8M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6009
Product Name Rcwpm-0402 69.8 1% K M55342K11B69D8M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details