Vishay Intertechnology, Inc. Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B68J0RS2

Description
Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B68J0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B68J0RS2
Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B68J0RS2
Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B68J0RS2
Product Name Res Thick Film 0402 68 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details