Vishay Precision Group Rcwpm-0402 68 2% K M55342K11B68G0R Rsl Vishay M55342K11B68G0RUL

Description
RCWPM-0402 68 2% K M55342K11B68G0R RSL
Description
RCWPM-0402 68 2% K M55342K11B68G0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 68 2% K M55342K11B68G0R Rsl Vishay - 22P5969 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 68 2% K M55342K11B68G0R Rsl Vishay
22P5969
Rcwpm-0402 68 2% K M55342K11B68G0R Rsl Vishay 22P5969
RCWPM-0402 68 2% K M55342K11B68G0R RSL

RCWPM-0402 68 2% K M55342K11B68G0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5969
Product Name Rcwpm-0402 68 2% K M55342K11B68G0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details