Vishay Precision Group Rcwpm-0402 68.1K 1% K M55342K11B68E1R Ts Vishay M55342K11B68E1RWL

Description
RCWPM-0402 68.1K 1% K M55342K11B68E1R TS
Description
RCWPM-0402 68.1K 1% K M55342K11B68E1R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 68.1K 1% K M55342K11B68E1R Ts Vishay - 22P5966 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 68.1K 1% K M55342K11B68E1R Ts Vishay
22P5966
Rcwpm-0402 68.1K 1% K M55342K11B68E1R Ts Vishay 22P5966
RCWPM-0402 68.1K 1% K M55342K11B68E1R TS

RCWPM-0402 68.1K 1% K M55342K11B68E1R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5966
Product Name Rcwpm-0402 68.1K 1% K M55342K11B68E1R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details