Vishay Precision Group Rcwpm-0402 68.1K 1% K M55342K11B68E1M Ts Vishay M55342K11B68E1MWL

Description
RCWPM-0402 68.1K 1% K M55342K11B68E1M TS
Description
RCWPM-0402 68.1K 1% K M55342K11B68E1M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 68.1K 1% K M55342K11B68E1M Ts Vishay - 22P5962 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 68.1K 1% K M55342K11B68E1M Ts Vishay
22P5962
Rcwpm-0402 68.1K 1% K M55342K11B68E1M Ts Vishay 22P5962
RCWPM-0402 68.1K 1% K M55342K11B68E1M TS

RCWPM-0402 68.1K 1% K M55342K11B68E1M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5962
Product Name Rcwpm-0402 68.1K 1% K M55342K11B68E1M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details