Vishay Precision Group Rcwpm-0402 66.5K 1% K M55342K11B66E5R Ts Vishay M55342K11B66E5RWL

Description
RCWPM-0402 66.5K 1% K M55342K11B66E5R TS
Description
RCWPM-0402 66.5K 1% K M55342K11B66E5R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 66.5K 1% K M55342K11B66E5R Ts Vishay - 22P5950 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 66.5K 1% K M55342K11B66E5R Ts Vishay
22P5950
Rcwpm-0402 66.5K 1% K M55342K11B66E5R Ts Vishay 22P5950
RCWPM-0402 66.5K 1% K M55342K11B66E5R TS

RCWPM-0402 66.5K 1% K M55342K11B66E5R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5950
Product Name Rcwpm-0402 66.5K 1% K M55342K11B66E5R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details