Vishay Precision Group Rcwpm-0402 66.5K 1% K M55342K11B66E5M Ts Vishay M55342K11B66E5MWL

Description
RCWPM-0402 66.5K 1% K M55342K11B66E5M TS
Description
RCWPM-0402 66.5K 1% K M55342K11B66E5M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 66.5K 1% K M55342K11B66E5M Ts Vishay - 22P5948 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 66.5K 1% K M55342K11B66E5M Ts Vishay
22P5948
Rcwpm-0402 66.5K 1% K M55342K11B66E5M Ts Vishay 22P5948
RCWPM-0402 66.5K 1% K M55342K11B66E5M TS

RCWPM-0402 66.5K 1% K M55342K11B66E5M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5948
Product Name Rcwpm-0402 66.5K 1% K M55342K11B66E5M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details