Vishay Precision Group Rcwpm-0402 64.9K 1% K M55342K11B64E9S Ts Vishay M55342K11B64E9SWL

Description
RCWPM-0402 64.9K 1% K M55342K11B64E9S TS
Description
RCWPM-0402 64.9K 1% K M55342K11B64E9S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 64.9K 1% K M55342K11B64E9S Ts Vishay - 22P5936 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 64.9K 1% K M55342K11B64E9S Ts Vishay
22P5936
Rcwpm-0402 64.9K 1% K M55342K11B64E9S Ts Vishay 22P5936
RCWPM-0402 64.9K 1% K M55342K11B64E9S TS

RCWPM-0402 64.9K 1% K M55342K11B64E9S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5936
Product Name Rcwpm-0402 64.9K 1% K M55342K11B64E9S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers