Vishay Intertechnology, Inc. RES 63.4 OHM 1/20W 1% 0402 M55342K11B63D4RWSV

Description
RES 63.4ohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 63.4ohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/20W 1% 0402 - M55342K11B63D4RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/20W 1% 0402
M55342K11B63D4RWSV
RES 63.4 OHM 1/20W 1% 0402 M55342K11B63D4RWSV
RES 63.4ohm 1/20W 1% 0402

RES 63.4ohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B63D4RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B63D4RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B63D4RWSV-ND
63.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

63.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B63D4RWSV 764-M55342K11B63D4RWSV-ND
Product Name RES 63.4 OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details