Vishay Precision Group Rcwpm-0402 620K 5% K M55342K11B620Kr Rsl Vishay M55342K11B620KRUL

Description
RCWPM-0402 620K 5% K M55342K11B620KR RSL
Description
RCWPM-0402 620K 5% K M55342K11B620KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 620K 5% K M55342K11B620Kr Rsl Vishay - 22P5911 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 620K 5% K M55342K11B620Kr Rsl Vishay
22P5911
Rcwpm-0402 620K 5% K M55342K11B620Kr Rsl Vishay 22P5911
RCWPM-0402 620K 5% K M55342K11B620KR RSL

RCWPM-0402 620K 5% K M55342K11B620KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5911
Product Name Rcwpm-0402 620K 5% K M55342K11B620Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details