Vishay Precision Group Rcwpm-0402 620 2% K M55342K11B620Gr Tsl Vishay M55342K11B620GRWL

Description
RCWPM-0402 620 2% K M55342K11B620GR TSL
Description
RCWPM-0402 620 2% K M55342K11B620GR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 620 2% K M55342K11B620Gr Tsl Vishay - 22P5902 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 620 2% K M55342K11B620Gr Tsl Vishay
22P5902
Rcwpm-0402 620 2% K M55342K11B620Gr Tsl Vishay 22P5902
RCWPM-0402 620 2% K M55342K11B620GR TSL

RCWPM-0402 620 2% K M55342K11B620GR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5902
Product Name Rcwpm-0402 620 2% K M55342K11B620Gr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers