Vishay Precision Group Rcwpm-0402 5.9K 1% K M55342K11B5E90S Tsl Vishay M55342K11B5E90SWL

Description
RCWPM-0402 5.9K 1% K M55342K11B5E90S TSL
Description
RCWPM-0402 5.9K 1% K M55342K11B5E90S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 5.9K 1% K M55342K11B5E90S Tsl Vishay - 22P5608 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 5.9K 1% K M55342K11B5E90S Tsl Vishay
22P5608
Rcwpm-0402 5.9K 1% K M55342K11B5E90S Tsl Vishay 22P5608
RCWPM-0402 5.9K 1% K M55342K11B5E90S TSL

RCWPM-0402 5.9K 1% K M55342K11B5E90S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5608
Product Name Rcwpm-0402 5.9K 1% K M55342K11B5E90S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers