Vishay Intertechnology, Inc. RES 5.76K OHM 1/20W 1% 0402 M55342K11B5E76RWSV

Description
RES 5.76Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 5.76Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/20W 1% 0402 - M55342K11B5E76RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/20W 1% 0402
M55342K11B5E76RWSV
RES 5.76K OHM 1/20W 1% 0402 M55342K11B5E76RWSV
RES 5.76Kohm 1/20W 1% 0402

RES 5.76Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B5E76RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B5E76RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B5E76RWSV-ND
5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B5E76RWSV 764-M55342K11B5E76RWSV-ND
Product Name RES 5.76K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers