Vishay Intertechnology, Inc. Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B5E11RS2

Description
Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B5E11RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B5E11RS2
Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B5E11RS2
Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B5E11RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B5E11RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B5E11RS2DKR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B5E11RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B5E11RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B5E11RS2CT-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B5E11RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B5E11RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B5E11RS2TR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B5E11RS2 541-M55342K11B5E11RS2DKR-ND
Product Name Res Thick Film 0402 5.11K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers