Vishay Intertechnology, Inc. RES 57.2K OHM 1/20W 0.1% 0402 M55342K11B57B2RWS

Description
RES 57.2Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 57.2Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.2K OHM 1/20W 0.1% 0402 - M55342K11B57B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.2K OHM 1/20W 0.1% 0402
M55342K11B57B2RWS
RES 57.2K OHM 1/20W 0.1% 0402 M55342K11B57B2RWS
RES 57.2Kohm 1/20W 0.1% 0402

RES 57.2Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B57B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B57B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B57B2RWS-ND
57.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

57.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B57B2RWS 764-M55342K11B57B2RWS-ND
Product Name RES 57.2K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 57200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details