Vishay Precision Group Rcwpm-0402 576 1% K M55342K11B576Ds Rsl Vishay M55342K11B576DSUL

Description
RCWPM-0402 576 1% K M55342K11B576DS RSL
Description
RCWPM-0402 576 1% K M55342K11B576DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 576 1% K M55342K11B576Ds Rsl Vishay - 22P5783 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 576 1% K M55342K11B576Ds Rsl Vishay
22P5783
Rcwpm-0402 576 1% K M55342K11B576Ds Rsl Vishay 22P5783
RCWPM-0402 576 1% K M55342K11B576DS RSL

RCWPM-0402 576 1% K M55342K11B576DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5783
Product Name Rcwpm-0402 576 1% K M55342K11B576Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details