Vishay Precision Group Rcwpm-0402 562 1% K M55342K11B562Ds Rsl Vishay M55342K11B562DSUL

Description
RCWPM-0402 562 1% K M55342K11B562DS RSL
Description
RCWPM-0402 562 1% K M55342K11B562DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 562 1% K M55342K11B562Ds Rsl Vishay - 22P5769 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 562 1% K M55342K11B562Ds Rsl Vishay
22P5769
Rcwpm-0402 562 1% K M55342K11B562Ds Rsl Vishay 22P5769
RCWPM-0402 562 1% K M55342K11B562DS RSL

RCWPM-0402 562 1% K M55342K11B562DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5769
Product Name Rcwpm-0402 562 1% K M55342K11B562Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details