Vishay Precision Group Rcwpm-0402 560K 5% K M55342K11B560Kr Rsl Vishay M55342K11B560KRUL

Description
RCWPM-0402 560K 5% K M55342K11B560KR RSL
Description
RCWPM-0402 560K 5% K M55342K11B560KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 560K 5% K M55342K11B560Kr Rsl Vishay - 22P5765 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 560K 5% K M55342K11B560Kr Rsl Vishay
22P5765
Rcwpm-0402 560K 5% K M55342K11B560Kr Rsl Vishay 22P5765
RCWPM-0402 560K 5% K M55342K11B560KR RSL

RCWPM-0402 560K 5% K M55342K11B560KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5765
Product Name Rcwpm-0402 560K 5% K M55342K11B560Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details