Vishay Precision Group Rcwpm-0402 523 1% K M55342K11B523Ds Rsl Vishay M55342K11B523DSUL

Description
RCWPM-0402 523 1% K M55342K11B523DS RSL
Description
RCWPM-0402 523 1% K M55342K11B523DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 523 1% K M55342K11B523Ds Rsl Vishay - 22P5693 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 523 1% K M55342K11B523Ds Rsl Vishay
22P5693
Rcwpm-0402 523 1% K M55342K11B523Ds Rsl Vishay 22P5693
RCWPM-0402 523 1% K M55342K11B523DS RSL

RCWPM-0402 523 1% K M55342K11B523DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5693
Product Name Rcwpm-0402 523 1% K M55342K11B523Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details