Vishay Intertechnology, Inc. Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B51J0RS3

Description
Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B51J0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B51J0RS3
Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B51J0RS3
Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B51J0RS3
Product Name Res Thick Film 0402 51 Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details