Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B51E0RWSV

Description
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K11B51E0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B51E0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B51E0RWSV-ND
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 51K OHM 1/20W 1% 0402 - M55342K11B51E0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/20W 1% 0402
M55342K11B51E0RWSV
RES 51K OHM 1/20W 1% 0402 M55342K11B51E0RWSV
RES 51Kohm 1/20W 1% 0402

RES 51Kohm 1/20W 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K11B51E0RWSV-ND M55342K11B51E0RWSV
Product Name Chip Resistor - Surface Mount RES 51K OHM 1/20W 1% 0402
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details