Vishay Precision Group Rcwpm-0402 4.3K 5% K M55342K11B4K30R Rsl Vishay M55342K11B4K30RUL

Description
RCWPM-0402 4.3K 5% K M55342K11B4K30R RSL
Description
RCWPM-0402 4.3K 5% K M55342K11B4K30R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 4.3K 5% K M55342K11B4K30R Rsl Vishay - 22P5335 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 4.3K 5% K M55342K11B4K30R Rsl Vishay
22P5335
Rcwpm-0402 4.3K 5% K M55342K11B4K30R Rsl Vishay 22P5335
RCWPM-0402 4.3K 5% K M55342K11B4K30R RSL

RCWPM-0402 4.3K 5% K M55342K11B4K30R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5335
Product Name Rcwpm-0402 4.3K 5% K M55342K11B4K30R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details