Vishay Precision Group Rcwpm-0402 4.7K 2% K M55342K11B4H70P Rsl Vishay M55342K11B4H70PUL

Description
RCWPM-0402 4.7K 2% K M55342K11B4H70P RSL
Description
RCWPM-0402 4.7K 2% K M55342K11B4H70P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 4.7K 2% K M55342K11B4H70P Rsl Vishay - 22P5329 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 4.7K 2% K M55342K11B4H70P Rsl Vishay
22P5329
Rcwpm-0402 4.7K 2% K M55342K11B4H70P Rsl Vishay 22P5329
RCWPM-0402 4.7K 2% K M55342K11B4H70P RSL

RCWPM-0402 4.7K 2% K M55342K11B4H70P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5329
Product Name Rcwpm-0402 4.7K 2% K M55342K11B4H70P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details