Vishay Intertechnology, Inc. RES 4.75K OHM 1/20W 1% 0402 M55342K11B4E75RWSV

Description
RES 4.75Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 4.75Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/20W 1% 0402 - M55342K11B4E75RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/20W 1% 0402
M55342K11B4E75RWSV
RES 4.75K OHM 1/20W 1% 0402 M55342K11B4E75RWSV
RES 4.75Kohm 1/20W 1% 0402

RES 4.75Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B4E75RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B4E75RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B4E75RWSV-ND
4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B4E75RWSV 764-M55342K11B4E75RWSV-ND
Product Name RES 4.75K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers