Vishay Intertechnology, Inc. RES 4.64K OHM 1/20W 1% 0402 M55342K11B4E64RWSV

Description
RES 4.64Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 4.64Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/20W 1% 0402 - M55342K11B4E64RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/20W 1% 0402
M55342K11B4E64RWSV
RES 4.64K OHM 1/20W 1% 0402 M55342K11B4E64RWSV
RES 4.64Kohm 1/20W 1% 0402

RES 4.64Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B4E64RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B4E64RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B4E64RWSV-ND
4.64 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

4.64 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B4E64RWSV 764-M55342K11B4E64RWSV-ND
Product Name RES 4.64K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details