Vishay Precision Group Rcwpm-0402 4.02K 1% K M55342K11B4E02S Ts Vishay M55342K11B4E02SWL

Description
RCWPM-0402 4.02K 1% K M55342K11B4E02S TS
Description
RCWPM-0402 4.02K 1% K M55342K11B4E02S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 4.02K 1% K M55342K11B4E02S Ts Vishay - 22P5274 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 4.02K 1% K M55342K11B4E02S Ts Vishay
22P5274
Rcwpm-0402 4.02K 1% K M55342K11B4E02S Ts Vishay 22P5274
RCWPM-0402 4.02K 1% K M55342K11B4E02S TS

RCWPM-0402 4.02K 1% K M55342K11B4E02S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5274
Product Name Rcwpm-0402 4.02K 1% K M55342K11B4E02S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details