Vishay Intertechnology, Inc. RES 4.02K OHM 1/20W 0.1% 0402 M55342K11B4B02RWS

Description
RES 4.02Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 4.02Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/20W 0.1% 0402 - M55342K11B4B02RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/20W 0.1% 0402
M55342K11B4B02RWS
RES 4.02K OHM 1/20W 0.1% 0402 M55342K11B4B02RWS
RES 4.02Kohm 1/20W 0.1% 0402

RES 4.02Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B4B02RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B4B02RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B4B02RWS-ND
4.02 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

4.02 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,4.02Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay - 60M9952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,4.02Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay
60M9952
Resistor,thin Film,4.02Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay 60M9952
Resistor,Thin Film,4.02KOhms,25WV, .1+/-% Tol,-100,100ppm-TC,0 402-Case

Resistor,Thin Film,4.02KOhms,25WV,.1+/-% Tol,-100,100ppm-TC,0402-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K11B4B02RWS 764-M55342K11B4B02RWS-ND 60M9952
Product Name RES 4.02K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount Resistor,thin Film,4.02Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details