Vishay Intertechnology, Inc. Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B49D9RWB

Description
Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray - M55342K11B49D9RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
M55342K11B49D9RWB
Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B49D9RWB
Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B49D9RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B49D9RWB-ND
Chip Resistor - Surface Mount 541-M55342K11B49D9RWB-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B49D9RWB 541-M55342K11B49D9RWB-ND
Product Name Res Thick Film 0402 49.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details