Vishay Precision Group Rcwpm-0402 487K 1% K M55342K11B487Es Rsl Vishay M55342K11B487ESUL

Description
RCWPM-0402 487K 1% K M55342K11B487ES RSL
Description
RCWPM-0402 487K 1% K M55342K11B487ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 487K 1% K M55342K11B487Es Rsl Vishay - 22P5539 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 487K 1% K M55342K11B487Es Rsl Vishay
22P5539
Rcwpm-0402 487K 1% K M55342K11B487Es Rsl Vishay 22P5539
RCWPM-0402 487K 1% K M55342K11B487ES RSL

RCWPM-0402 487K 1% K M55342K11B487ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5539
Product Name Rcwpm-0402 487K 1% K M55342K11B487Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details